Panduit Corp. Cable Ties and Zip Ties SST1M-M30

Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20401-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20401-ND
Cable Ties and Zip Ties 298-20401-ND
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - SST1M-M30 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
SST1M-M30
Cable Ties and Zip Ties SST1M-M30
CBL TIE 2PC LOCKING BLK 18LBS 4"

CBL TIE 2PC LOCKING BLK 18LBS 4"

Supplier's Site Datasheet
Cable Tie, 102Mm, Nylon 6.6 Hs, Blk; Cable Tie Material Panduit - 49AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 102Mm, Nylon 6.6 Hs, Blk; Cable Tie Material Panduit
49AC5101
Cable Tie, 102Mm, Nylon 6.6 Hs, Blk; Cable Tie Material Panduit 49AC5101
CABLE TIE, 102MM, NYLON 6.6 HS, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, 102MM, NYLON 6.6 HS, BLK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Black; Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20401-ND SST1M-M30 49AC5101
Product Name Cable Ties and Zip Ties Cable Ties and Zip Ties Cable Tie, 102Mm, Nylon 6.6 Hs, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers