Panduit Corp. Cable Ties and Zip Ties SST1M-M0

Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14093-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14093-ND
Cable Ties and Zip Ties 298-14093-ND
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit - 94F2875 - Newark, An Avnet Company
Chicago, IL, United States
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit
94F2875
Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit 94F2875
STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

STA-STRAP RELEASABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site
Ctie,2Pc,4L,mini,wr,bl,pk1000 Rohs Compliant Panduit - 25AK1318 - Newark, An Avnet Company
Chicago, IL, United States
Ctie,2Pc,4L,mini,wr,bl,pk1000 Rohs Compliant Panduit
25AK1318
Ctie,2Pc,4L,mini,wr,bl,pk1000 Rohs Compliant Panduit 25AK1318
CTIE,2PC,4L,MINI,WR, BL,PK1000 ROHS COMPLIANT: YES

CTIE,2PC,4L,MINI,WR,BL,PK1000 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14093-ND 94F2875 25AK1318
Product Name Cable Ties and Zip Ties Sta-Strap Releasable Cable Ties; Cable Tie Material Panduit Ctie,2Pc,4L,mini,wr,bl,pk1000 Rohs Compliant Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details