Panduit Corp. Cable Ties and Zip Ties SST1M-M

Description
"Standard, Locking Natural 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10440-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10440-ND
Cable Ties and Zip Ties 298-10440-ND
"Standard, Locking Natural 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural - 70044799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural
70044799
Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural 70044799
Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural

Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural

Supplier's Site
Cable Tie, 102Mm, Pa66, Natural, Pk1000; Cable Tie Material Panduit - 99Y2568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 102Mm, Pa66, Natural, Pk1000; Cable Tie Material Panduit
99Y2568
Cable Tie, 102Mm, Pa66, Natural, Pk1000; Cable Tie Material Panduit 99Y2568
CABLE TIE, 102MM, PA66, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes

CABLE TIE, 102MM, PA66, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:18lb; CableRoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 78F529 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
78F529
Cable Ties; Cable Tie Material Panduit 78F529
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:Sta-Strap SS Series; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:Sta-Strap SS Series; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10440-ND 70044799 99Y2568
Product Name Cable Ties and Zip Ties Sta-Strap Cable Tie, Releasable, 4.0in,Minatature Cross Section, Natural Cable Tie, 102Mm, Pa66, Natural, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details