Panduit Corp. Cable Ties and Zip Ties SST1M-C0

Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20399-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20399-ND
Cable Ties and Zip Ties 298-20399-ND
"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.78"" (19.81mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 102Mm, Nylon 6.6; Cable Tie Material Panduit - 24M7828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 102Mm, Nylon 6.6; Cable Tie Material Panduit
24M7828
Cable Tie, 102Mm, Nylon 6.6; Cable Tie Material Panduit 24M7828
CABLE TIE, 102MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 102MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-20399-ND 24M7828
Product Name Cable Ties and Zip Ties Cable Tie, 102Mm, Nylon 6.6; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160970-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details