Panduit Corp. Cable Ties and Zip Ties SST1.5I-C

Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20396-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20396-ND
Cable Ties and Zip Ties 298-20396-ND
"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.25"" (31.75mm) 0.135"" (3.43mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN - 70044532 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN
70044532
CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN 70044532
Sta-Strap® Cable Ties - Releasable Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Intermediate Cross Section Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications Exclusive two-piece design offers the lowest threading force in the industry Average 14% lighter than one-piece ties Releasable for bundle modifications prior to tensioning and cut-off Straight Tip design

Sta-Strap® Cable Ties - Releasable
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The STA-STRAP Cable Ties are a convenient and easy to use option during OEM manual assembly operations such as normal bundling and through-panel applications. The STA-STRAP ties offer an exclusive, two-piece design provides the lowest threading force in the industry as well as being releasable prior to final tensioning and cut-off. Intermediate Cross Section

  • Sta-Strap® Cable Ties - Use for normal bundling and through-panel applications
  • Exclusive two-piece design offers the lowest threading force in the industry
  • Average 14% lighter than one-piece ties
  • Releasable for bundle modifications prior to tensioning and cut-off
  • Straight Tip design
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 90F5901 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
90F5901
Cable Ties; Cable Tie Material Panduit 90F5901
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:137mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:137mm; Cable Tie Width:3.4mm; Cable Bundle Diameter Max:32mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20396-ND 70044532 90F5901
Product Name Cable Ties and Zip Ties CABLE TIE, STA-STRAP; INTERMEDIATE; 5.3IN Cable Ties; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details