Panduit Corp. Cable Ties and Zip Ties SSPM2.5HP-TL300

Description
"Standard, Locking Black 2.76"" (70.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.76"" (70.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-23547-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-23547-ND
Cable Ties and Zip Ties 298-23547-ND
"Standard, Locking Black 2.76"" (70.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.76"" (70.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 257Mm, Nylon6.6Hs, 120Lb, Blk; Cable Tie Material Panduit - 61AC8420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 257Mm, Nylon6.6Hs, 120Lb, Blk; Cable Tie Material Panduit
61AC8420
Cable Tie, 257Mm, Nylon6.6Hs, 120Lb, Blk; Cable Tie Material Panduit 61AC8420
CABLE TIE, 257MM, NYLON6.6HS, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:257mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

CABLE TIE, 257MM, NYLON6.6HS, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:257mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-23547-ND 61AC8420
Product Name Cable Ties and Zip Ties Cable Tie, 257Mm, Nylon6.6Hs, 120Lb, Blk; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-4 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details