Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SSM4S-D

Description
Win Source Part Number: 1308927-SSM4S-D Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Natural Features: 2-Piece Design, Write-On Area Package: 500 per Pkg Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23542,SSM4S-D Base Product Number: SSM4S Length - Approximate: 15" Length - Actual: 1.242' (378.46mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308927-SSM4S-D Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Natural Features: 2-Piece Design, Write-On Area Package: 500 per Pkg Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23542,SSM4S-D Base Product Number: SSM4S Length - Approximate: 15" Length - Actual: 1.242' (378.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308927-SSM4S-D
Cables, Wires - Management - Cable Ties and Zip Ties 1308927-SSM4S-D
Win Source Part Number: 1308927-SSM4S-D Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: STA-STRAP® SSM Color: Natural Features: 2-Piece Design, Write-On Area Package: 500 per Pkg Standard Package: 500 Material: Polyamide (PA66), Nylon 6/6 Width: 0.180" (4.57mm) Wire/Cable Tie Type: Marker Strap/Flag Tie Bundle Diameter: 4.00" (101.60mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23542,SSM4S-D Base Product Number: SSM4S Length - Approximate: 15" Length - Actual: 1.242' (378.46mm)

Win Source Part Number: 1308927-SSM4S-D
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: STA-STRAP® SSM
Color: Natural
Features: 2-Piece Design, Write-On Area
Package: 500 per Pkg
Standard Package: 500
Material: Polyamide (PA66), Nylon 6/6
Width: 0.180" (4.57mm)
Wire/Cable Tie Type: Marker Strap/Flag Tie
Bundle Diameter: 4.00" (101.60mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23542,SSM4S-D
Base Product Number: SSM4S
Length - Approximate: 15"
Length - Actual: 1.242' (378.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308927-SSM4S-D
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details