Panduit Corp. Cable Ties and Zip Ties SSC4S-S10-C

Description
"Standard, Releasable Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - SSC4S-S10-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
SSC4S-S10-C-ND
Cable Ties and Zip Ties SSC4S-S10-C-ND
"Standard, Releasable Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie; Cable Tie Material Panduit - 78F525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
78F525
Cable Tie; Cable Tie Material Panduit 78F525
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:398mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:398mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number SSC4S-S10-C-ND 78F525
Product Name Cable Ties and Zip Ties Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details