Panduit Corp. Boxes, Enclosures, Racks - Rack Components SRM23MK2

Description
Win Source Part Number: 1314236-SRM23MK2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Keyboard, Sliding Color: Black Features: Mouse Pad Package: Bulk For Use With/Related Products: 23" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 15 lbs (6.8 kg) Dimension: 28.154" L x 18.478" W x 3.432" H (715.11mm x 469.33mm x 87.17mm) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314236-SRM23MK2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Keyboard, Sliding Color: Black Features: Mouse Pad Package: Bulk For Use With/Related Products: 23" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 15 lbs (6.8 kg) Dimension: 28.154" L x 18.478" W x 3.432" H (715.11mm x 469.33mm x 87.17mm) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - SRM23MK2 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
SRM23MK2
Boxes, Enclosures, Racks - Rack Components SRM23MK2
Win Source Part Number: 1314236-SRM23MK2 Category: Boxes, Enclosures, Racks>Rack Components Series: SmartRack™ Type: Shelf, Keyboard, Sliding Color: Black Features: Mouse Pad Package: Bulk For Use With/Related Products: 23" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 15 lbs (6.8 kg) Dimension: 28.154" L x 18.478" W x 3.432" H (715.11mm x 469.33mm x 87.17mm) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1314236-SRM23MK2
Category: Boxes, Enclosures, Racks>Rack Components
Series: SmartRack™
Type: Shelf, Keyboard, Sliding
Color: Black
Features: Mouse Pad
Package: Bulk
For Use With/Related Products: 23" Panel Width Racks
Standard Package: 1
Material: Metal, Aluminum
Ventilation: Non-Vented
Weight: 15 lbs (6.8 kg)
Dimension: 28.154" L x 18.478" W x 3.432" H (715.11mm x 469.33mm x 87.17mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRM23MK2
Product Name Boxes, Enclosures, Racks - Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details
System enclosure - 850-818/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details