Panduit Corp. Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRBWCY

Description
Win Source Part Number: 1314246-SRBWCY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Panduit Corp Other Names: SRBWCY,298-16347,749 8305967
Request a Quote Datasheet
Description
Win Source Part Number: 1314246-SRBWCY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Panduit Corp Other Names: SRBWCY,298-16347,749 8305967
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories - SRBWCY - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
SRBWCY
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRBWCY
Win Source Part Number: 1314246-SRBWCY Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9403.99.9041 Mfr: Panduit Corp Other Names: SRBWCY,298-16347,749 8305967

Win Source Part Number: 1314246-SRBWCY
Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories
Package: Bulk
Accessory Type: Strain Relief
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9403.99.9041
Mfr: Panduit Corp
Other Names: SRBWCY,298-16347,7498305967

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRBWCY
Product Name Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4152919 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details