Panduit Corp. Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19D7BL

Description
Win Source Part Number: 1314248-SRB19D7BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12867 Base Product Number: SRB19D
Request a Quote Datasheet
Description
Win Source Part Number: 1314248-SRB19D7BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12867 Base Product Number: SRB19D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories - SRB19D7BL - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
SRB19D7BL
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19D7BL
Win Source Part Number: 1314248-SRB19D7BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12867 Base Product Number: SRB19D

Win Source Part Number: 1314248-SRB19D7BL
Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories
Package: Bulk
Accessory Type: Strain Relief
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-12867
Base Product Number: SRB19D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRB19D7BL
Product Name Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details