Panduit Corp. Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19D5BL

Description
Win Source Part Number: 1314249-SRB19D5BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12866 Base Product Number: SRB19D
Request a Quote Datasheet
Description
Win Source Part Number: 1314249-SRB19D5BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12866 Base Product Number: SRB19D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories - SRB19D5BL - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
SRB19D5BL
Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories SRB19D5BL
Win Source Part Number: 1314249-SRB19D5BL Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories Package: Bulk Accessory Type: Strain Relief Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12866 Base Product Number: SRB19D

Win Source Part Number: 1314249-SRB19D5BL
Category: Boxes, Enclosures, Racks>Patchbay, Jack Panel Accessories
Package: Bulk
Accessory Type: Strain Relief
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-12866
Base Product Number: SRB19D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SRB19D5BL
Product Name Boxes, Enclosures, Racks - Patchbay, Jack Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers