Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP2-350L-12

Description
Win Source Part Number: 1309012-SP2-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 4.190" (106.43mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371675,-3255-SP 2-350L-12 Base Product Number: SP2 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1309012-SP2-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 4.190" (106.43mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371675,-3255-SP 2-350L-12 Base Product Number: SP2 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309012-SP2-350L-12
Cables, Wires - Management - Cable Supports and Fasteners 1309012-SP2-350L-12
Win Source Part Number: 1309012-SP2-350L-12 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP2 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 4.190" (106.43mm) Material: Bronze Type Attributes: Male Stud, Two Conductor Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm) Panel Hole Size: 0.625" (15.88mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371675,-3255-SP 2-350L-12 Base Product Number: SP2 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1309012-SP2-350L-12
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP2
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 4.190" (106.43mm)
Material: Bronze
Type Attributes: Male Stud, Two Conductor
Opening Size: 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Panel Hole Size: 0.625" (15.88mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371675,-3255-SP2-350L-12
Base Product Number: SP2
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309012-SP2-350L-12
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details