Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SP1-8-C

Description
Win Source Part Number: 1309029-SP1-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.130" (28.70mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371633,-3255-SP 1-8-C Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1309029-SP1-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.130" (28.70mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371633,-3255-SP 1-8-C Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309029-SP1-8-C
Cables, Wires - Management - Cable Supports and Fasteners 1309029-SP1-8-C
Win Source Part Number: 1309029-SP1-8-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: StructuredGround™, SP1 Type: Clamp, Service Post Color: Bronze Package: Bulk Standard Package: 1 Height: 1.130" (28.70mm) Material: Bronze Type Attributes: Male Stud, Single Conductor Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm) Panel Hole Size: 0.250" (6.35mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: 07498371633,-3255-SP 1-8-C Base Product Number: SP1 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1309029-SP1-8-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: StructuredGround™, SP1
Type: Clamp, Service Post
Color: Bronze
Package: Bulk
Standard Package: 1
Height: 1.130" (28.70mm)
Material: Bronze
Type Attributes: Male Stud, Single Conductor
Opening Size: 0.081" ~ 0.146" (2.06mm ~ 3.71mm)
Panel Hole Size: 0.250" (6.35mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: 07498371633,-3255-SP1-8-C
Base Product Number: SP1
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309029-SP1-8-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details