Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories SN1070CREC

Description
Win Source Part Number: 973498-SN1070CREC Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-SN1070CREC,749 8341069 Base Product Number: SN1070
Request a Quote
Description
Win Source Part Number: 973498-SN1070CREC Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-SN1070CREC,749 8341069 Base Product Number: SN1070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - SN1070CREC - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SN1070CREC
Boxes, Enclosures, Racks - Rack Accessories SN1070CREC
Win Source Part Number: 973498-SN1070CREC Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: -3255-SN1070CREC,749 8341069 Base Product Number: SN1070

Win Source Part Number: 973498-SN1070CREC
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: -3255-SN1070CREC,7498341069
Base Product Number: SN1070

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SN1070CREC
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 107-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details