Panduit Corp. Cables, Wires - Management - Markers SM02Y-3

Description
Win Source Part Number: 1308641-SM02Y-3 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Slip-On Color: Yellow Package: Bulk Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Legend: 3 Cable Diameter: 0.051" ~ 0.118" (1.30mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1308641-SM02Y-3 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Slip-On Color: Yellow Package: Bulk Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Legend: 3 Cable Diameter: 0.051" ~ 0.118" (1.30mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SM02Y-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SM02Y-3
Cables, Wires - Management - Markers SM02Y-3
Win Source Part Number: 1308641-SM02Y-3 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Slip-On Color: Yellow Package: Bulk Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Legend: 3 Cable Diameter: 0.051" ~ 0.118" (1.30mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1308641-SM02Y-3
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Slip-On
Color: Yellow
Package: Bulk
Standard Package: 1
Material: Poly-Vinyl Chloride (PVC)
Legend: 3
Cable Diameter: 0.051" ~ 0.118" (1.30mm ~ 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number SM02Y-3
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details