Win Source Part Number: 1308629-SM02W-J
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Slip-On
Color: White
Package: Bulk
Standard Package: 1
Material: Poly-Vinyl Chloride (PVC)
Legend: J
Cable Diameter: 0.051" ~ 0.118" (1.30mm ~ 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | SM02W-J |
| Product Name | Cables, Wires - Management - Markers |