Panduit Corp. Cable Ties and Zip Ties SG450H-L0

Description
"Standard, Locking Black 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9955-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9955-ND
Cable Ties and Zip Ties 298-9955-ND
"Standard, Locking Black 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 471Mm, Nylon 6.6, 175Lb; Cable Tie Material Panduit - 04M0051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 471Mm, Nylon 6.6, 175Lb; Cable Tie Material Panduit
04M0051
Cable Tie, 471Mm, Nylon 6.6, 175Lb; Cable Tie Material Panduit 04M0051
CABLE TIE, 471MM, NYLON 6.6, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:471mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:132mm; Cable Tie Type:Heavy Duty; Product Range:Super-Grip Series RoHS Compliant: Yes

CABLE TIE, 471MM, NYLON 6.6, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:471mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:132mm; Cable Tie Type:Heavy Duty; Product Range:Super-Grip Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9955-ND 04M0051
Product Name Cable Ties and Zip Ties Cable Tie, 471Mm, Nylon 6.6, 175Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details