Panduit Corp. Cable Ties and Zip Ties SG450H-L

Description
"Standard, Locking Natural 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9954-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9954-ND
Cable Ties and Zip Ties 298-9954-ND
"Standard, Locking Natural 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 5.20"" (132.08mm) 0.380"" (9.70mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Ties, 18.6In L, Nylon, 175Lb Strength; Cable Tie Material Panduit - 17T6982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 18.6In L, Nylon, 175Lb Strength; Cable Tie Material Panduit
17T6982
Cable Ties, 18.6In L, Nylon, 175Lb Strength; Cable Tie Material Panduit 17T6982
CABLE TIES, 18.6IN L, NYLON, 175LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:471mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:132mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, 18.6IN L, NYLON, 175LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:471mm; Cable Tie Width:9.7mm; Cable Bundle Diameter Max:132mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9954-ND 17T6982
Product Name Cable Ties and Zip Ties Cable Ties, 18.6In L, Nylon, 175Lb Strength; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers