Panduit Corp. Cable Ties and Zip Ties SG250S-C

Description
"Standard, Locking Natural 2.60"" (66.04mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.60"" (66.04mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14085-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14085-ND
Cable Ties and Zip Ties 298-14085-ND
"Standard, Locking Natural 2.60"" (66.04mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

"Standard, Locking Natural 2.60"" (66.04mm) 0.225"" (5.70mm) 70 lbs (31.75 kg)"

Buy Now Datasheet
Cable Ties, 10.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit - 54K2842 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 10.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit
54K2842
Cable Ties, 10.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit 54K2842
CABLE TIES, 10.4IN L, NYLON, 70LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:264mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:66mm; Cable Tie Type:Standard; Product Range:-; Colour:Natural RoHS Compliant: Yes

CABLE TIES, 10.4IN L, NYLON, 70LB STRENGTH; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:264mm; Cable Tie Width:5.7mm; Cable Bundle Diameter Max:66mm; Cable Tie Type:Standard; Product Range:-; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14085-ND 54K2842
Product Name Cable Ties and Zip Ties Cable Ties, 10.4In L, Nylon, 70Lb Strength; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-065 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details