Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties SG100M-C0

Description
Win Source Part Number: 1222618-SG100M-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9929,SG100MC0 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote
Description
Win Source Part Number: 1222618-SG100M-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9929,SG100MC0 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1222618-SG100M-C0 is a standard locking cable tie made from polyamide (PA66) and nylon 6/6, designed for effective cable management. It features a width of 0.118 inches (3.00 mm) and can accommodate a maximum bundle diameter of 1.00 inch (25.40 mm). The cable tie has a tensile strength of 18 lbs (8.16 kg), making it suitable for securing various cable bundles. Each package contains 100 ties, and the product is weather resistant, ensuring durability in various environments. The approximate length of the tie is 4.25 inches (106.68 mm).

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1222618-SG100M-C0 is a standard locking cable tie made from polyamide (PA66) and nylon 6/6, designed for effective cable management. It features a width of 0.118 inches (3.00 mm) and can accommodate a maximum bundle diameter of 1.00 inch (25.40 mm). The cable tie has a tensile strength of 18 lbs (8.16 kg), making it suitable for securing various cable bundles. Each package contains 100 ties, and the product is weather resistant, ensuring durability in various environments. The approximate length of the tie is 4.25 inches (106.68 mm).

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1222618-SG100M-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1222618-SG100M-C0
Win Source Part Number: 1222618-SG100M-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Super-Grip® Color: Black Features: Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.118" (3.00mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.00" (25.40mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-9929,SG100MC0 Base Product Number: SG100M Length - Approximate: 4.25" Length - Actual: 0.350' (106.68mm, 4.20")

Win Source Part Number: 1222618-SG100M-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Super-Grip®
Color: Black
Features: Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.118" (3.00mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.00" (25.40mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-9929,SG100MC0
Base Product Number: SG100M
Length - Approximate: 4.25"
Length - Actual: 0.350' (106.68mm, 4.20")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1222618-SG100M-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details