Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE75PSFR-CR0

Description
Win Source Part Number: 1308588-SE75PSFR-CR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23501,SE75PSFR-C R0 Base Product Number: SE75
Request a Quote Datasheet
Description
Win Source Part Number: 1308588-SE75PSFR-CR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23501,SE75PSFR-C R0 Base Product Number: SE75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308588-SE75PSFR-CR0
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308588-SE75PSFR-CR0
Win Source Part Number: 1308588-SE75PSFR-CR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.025" (0.64mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.750" (19.05mm) Diameter - Inside, Expanded: 1.250" (31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23501,SE75PSFR-C R0 Base Product Number: SE75

Win Source Part Number: 1308588-SE75PSFR-CR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 100' (30.48m)
Material Flammability Rating: UL VW-1
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.025" (0.64mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.750" (19.05mm)
Diameter - Inside, Expanded: 1.250" (31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: Panduit Corp
Other Names: 298-23501,SE75PSFR-CR0
Base Product Number: SE75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308588-SE75PSFR-CR0
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-0.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details