Panduit Corp. Spiral Wrap, Expandable Sleeving SE75PSC-CR0

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14084-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14084-ND
Spiral Wrap, Expandable Sleeving 298-14084-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Sleeving, Expandable, 19.1Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 39M3237 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.1Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
39M3237
Sleeving, Expandable, 19.1Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 39M3237
SLEEVING, EXPANDABLE, 19.1MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.1mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.1MM, BLACK, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.1mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14084-ND 39M3237
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 19.1Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details