Sleeve X 100' (30.48m) Black
SLEEVING, EXPANDABLE, 19.1MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.1mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 298-14079-ND | 91B3959 |
| Product Name | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable, 19.1Mm, Black, 100Ft; Sleeving / Tubing Type Panduit |
| Sleeving | Spiral Wrap | Shrink Tubing |