Sleeve X 150' (45.72m) Black
BRAIDED, PET, 12.7MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:45.72m; Length - Imperial:150ft; Product Range:-; SVHC:NoRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 298-23496-ND | 61AC8213 |
| Product Name | Spiral Wrap, Expandable Sleeving | Braided, Pet, 12.7Mm, Blk; Sleeving / Tubing Type Panduit |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |
| Material | Polyester (PET / PBT) | Polyester (PET / PBT); PET (Polyethylene Terephthalate) |
| Operating Temperature | -70 to 125 C (-94 to 257 F) |