Panduit Corp. Spiral Wrap, Expandable Sleeving SE50PFR-CR0

Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-12038-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-12038-ND
Spiral Wrap, Expandable Sleeving 298-12038-ND
Sleeve X 100' (30.48m) Black, White

Sleeve X 100' (30.48m) Black, White

Buy Now Datasheet
Braided Expandable Sleeving, Pet, 12.7Mm; Sleeving / Tubing Type Panduit - 09AJ6659 - Newark, An Avnet Company
Chicago, IL, United States
Braided Expandable Sleeving, Pet, 12.7Mm; Sleeving / Tubing Type Panduit
09AJ6659
Braided Expandable Sleeving, Pet, 12.7Mm; Sleeving / Tubing Type Panduit 09AJ6659
BRAIDED EXPANDABLE SLEEVING, PET, 12.7MM; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; RoHS Compliant: Yes

BRAIDED EXPANDABLE SLEEVING, PET, 12.7MM; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; RoHS Compliant: Yes

Supplier's Site Datasheet
EXPANDABLE BRAIDED SLEEVING; FLAME RETARDANT - 70043687 - Allied Electronics, Inc.
Fort Worth, TX, USA
EXPANDABLE BRAIDED SLEEVING; FLAME RETARDANT
70043687
EXPANDABLE BRAIDED SLEEVING; FLAME RETARDANT 70043687
Braided Expandable Sleeving - Flame Retardant Polyethylene Terephthalate Provides continuous abrasion resistance for wires cables and tubing Lightweight durable protection Highly flexible open weave will not trap heat or humidity Rated for use up to 257¡F (125¡C) Allows for use with irregular shapes Self extinguishing meets UL VW-1 Stock colors: Black or gray with white tracer or in white with black tracer to identify flame retardant materials.

Braided Expandable Sleeving - Flame Retardant Polyethylene Terephthalate

  • Provides continuous abrasion resistance for wires cables and tubing
  • Lightweight durable protection
  • Highly flexible open weave will not trap heat or humidity
  • Rated for use up to 257¡F (125¡C)
  • Allows for use with irregular shapes
  • Self extinguishing meets UL VW-1
  • Stock colors: Black or gray with white tracer or in white with black tracer to identify flame retardant materials.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-12038-ND 09AJ6659 70043687
Product Name Spiral Wrap, Expandable Sleeving Braided Expandable Sleeving, Pet, 12.7Mm; Sleeving / Tubing Type Panduit EXPANDABLE BRAIDED SLEEVING; FLAME RETARDANT
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details