Panduit Corp. Spiral Wrap, Expandable Sleeving SE50P-CR0

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14075-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14075-ND
Spiral Wrap, Expandable Sleeving 298-14075-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
EXPANDABLE BRAIDED SLEEVING; NOMINAL IDRANGE .25-.75IN - 70043686 - Allied Electronics, Inc.
Fort Worth, TX, USA
EXPANDABLE BRAIDED SLEEVING; NOMINAL IDRANGE .25-.75IN
70043686
EXPANDABLE BRAIDED SLEEVING; NOMINAL IDRANGE .25-.75IN 70043686
Braided Expandable Sleeving - Polyethylene Terephthalate Provides continuous abrasion resistance for wires cables and tubing Lightweight durable protection Highly flexible open weave will not trap heat or humidity Rated for use up to 257¡F (125¡C) Allows for use with irregular shapes Stock colors: Black gray and white

Braided Expandable Sleeving - Polyethylene Terephthalate

  • Provides continuous abrasion resistance for wires cables and tubing
  • Lightweight durable protection
  • Highly flexible open weave will not trap heat or humidity
  • Rated for use up to 257¡F (125¡C)
  • Allows for use with irregular shapes
  • Stock colors: Black gray and white
Supplier's Site
Sleeving, Expandable, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit - 50B6641 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
50B6641
Sleeving, Expandable, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit 50B6641
SLEEVING, EXPANDABLE, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-14075-ND 70043686 50B6641
Product Name Spiral Wrap, Expandable Sleeving EXPANDABLE BRAIDED SLEEVING; NOMINAL IDRANGE .25-.75IN Sleeving, Expandable, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details