Panduit Corp. Spiral Wrap, Expandable Sleeving SE38PSC-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14074-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14074-ND
Spiral Wrap, Expandable Sleeving 298-14074-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit - 39M3235 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
39M3235
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit 39M3235
SLEEVING, EXPANDABLE, 9.5MM, BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.5MM, BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14074-ND 39M3235
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details