Panduit Corp. Spiral Wrap, Expandable Sleeving SE38PFR-TR0

Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-10438-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-10438-ND
Spiral Wrap, Expandable Sleeving 298-10438-ND
Sleeve X 200' (60.96m) Black, White

Sleeve X 200' (60.96m) Black, White

Buy Now Datasheet
Sleeving, Expandable, 9.5Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit - 98B5398 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.5Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit
98B5398
Sleeving, Expandable, 9.5Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit 98B5398
SLEEVING, EXPANDABLE, 9.5MM, BLACK/WHITE TRACER, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.5mm; Length - Metric:61m; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.5MM, BLACK/WHITE TRACER, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.5mm; Length - Metric:61m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-10438-ND 98B5398
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 9.5Mm, Black/white Tracer, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-05-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details