Panduit Corp. Spiral Wrap, Expandable Sleeving SE38P-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14072-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14072-ND
Spiral Wrap, Expandable Sleeving 298-14072-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit - 50B6640 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
50B6640
Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit 50B6640
SLEEVING, EXPANDABLE, 9.5MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.5MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14072-ND 50B6640
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 9.5Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details