Panduit Corp. Spiral Wrap, Expandable Sleeving SE38P-MR0

Description
Sleeve X 1000' (304.80m) Black
Request a Quote Datasheet
Description
Sleeve X 1000' (304.80m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14071-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14071-ND
Spiral Wrap, Expandable Sleeving 298-14071-ND
Sleeve X 1000' (304.80m) Black

Sleeve X 1000' (304.80m) Black

Buy Now Datasheet
Braided, Pet, 9.53Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8207 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 9.53Mm, Blk; Sleeving / Tubing Type Panduit
61AC8207
Braided, Pet, 9.53Mm, Blk; Sleeving / Tubing Type Panduit 61AC8207
BRAIDED, PET, 9.53MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.53mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

BRAIDED, PET, 9.53MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:9.53mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14071-ND 61AC8207
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 9.53Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details