Panduit Corp. Spiral Wrap, Expandable Sleeving SE25P-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14066-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14066-ND
Spiral Wrap, Expandable Sleeving 298-14066-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Expandable, 6.4Mm, Black, 200Ft; Sleeving / Tubing Type Panduit - 33C1006 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 6.4Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
33C1006
Sleeving, Expandable, 6.4Mm, Black, 200Ft; Sleeving / Tubing Type Panduit 33C1006
SLEEVING, EXPANDABLE, 6.4MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.4mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE, 6.4MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.4mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Braided Expandable Sleeving, 6.35Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Braided Expandable Sleeving, 6.35Mm, Blk; Sleeving / Tubing Type Panduit
61AC8204
Braided Expandable Sleeving, 6.35Mm, Blk; Sleeving / Tubing Type Panduit 61AC8204
BRAIDED EXPANDABLE SLEEVING, 6.35MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:61m; Length - Imperial:200ft; Product RoHS Compliant: Yes

BRAIDED EXPANDABLE SLEEVING, 6.35MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:61m; Length - Imperial:200ft; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-14066-ND 33C1006 61AC8204
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 6.4Mm, Black, 200Ft; Sleeving / Tubing Type Panduit Braided Expandable Sleeving, 6.35Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/2-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details