Panduit Corp. Spiral Wrap, Expandable Sleeving SE12PSC-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-20375-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-20375-ND
Spiral Wrap, Expandable Sleeving 298-20375-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Braided, 6.4 Mm, Pet (Polyethylene Terephthalate), Black, 60.96 M Rohs Compliant Panduit - 62M5186 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 6.4 Mm, Pet (Polyethylene Terephthalate), Black, 60.96 M Rohs Compliant Panduit
62M5186
Sleeving, Braided, 6.4 Mm, Pet (Polyethylene Terephthalate), Black, 60.96 M Rohs Compliant Panduit 62M5186
Sleeving, Braided, 6.4 mm, PET (Polyethylene Terephthalate), Black, 60.96 m RoHS Compliant: Yes

Sleeving, Braided, 6.4 mm, PET (Polyethylene Terephthalate), Black, 60.96 m RoHS Compliant: Yes

Supplier's Site
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit - 39M3231 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
39M3231
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit 39M3231
SLEEVING, EXPANDABLE, 3.2MM, BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.2mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.2MM, BLACK, 200FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.2mm; Length - Metric:61m; Length - Imperial:200ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-20375-ND 62M5186 39M3231
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Braided, 6.4 Mm, Pet (Polyethylene Terephthalate), Black, 60.96 M Rohs Compliant Panduit Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details