Panduit Corp. Spiral Wrap, Expandable Sleeving SE12PFR-MR0

Description
Sleeve X 1000' (304.80m) Black, White
Request a Quote Datasheet
Description
Sleeve X 1000' (304.80m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14059-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14059-ND
Spiral Wrap, Expandable Sleeving 298-14059-ND
Sleeve X 1000' (304.80m) Black, White

Sleeve X 1000' (304.80m) Black, White

Buy Now Datasheet
Braided, Pet, 3.18Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 3.18Mm, Blk; Sleeving / Tubing Type Panduit
61AC8196
Braided, Pet, 3.18Mm, Blk; Sleeving / Tubing Type Panduit 61AC8196
BRAIDED, PET, 3.18MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

BRAIDED, PET, 3.18MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.18mm; Length - Metric:304.8m; Length - Imperial:1000ft; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14059-ND 61AC8196
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 3.18Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Threaded sleeve - NEAU-TA-M35-U4 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details