Panduit Corp. Wire Splice Connectors SCS8-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-11905-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11905-ND
Wire Splice Connectors 298-11905-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285071-SCS8-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285071-SCS8-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285071-SCS8-L
Win Source Part Number: 1285071-SCS8-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 8 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11905,SCS8-L Base Product Number: SCS8

Win Source Part Number: 1285071-SCS8-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Red
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 8 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11905,SCS8-L
Base Product Number: SCS8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS8-L
Terminals SCS8-L
Terminals COPPER SPLICE SHORT BRL #8 AWG

Terminals COPPER SPLICE SHORT BRL #8 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11905-ND 1285071-SCS8-L SCS8-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products