Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCS2-Q

Description
Win Source Part Number: 1285127-SCS2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCS2-Q,07498390315,2 98-11901 Base Product Number: SCS2
Request a Quote Datasheet
Description
Win Source Part Number: 1285127-SCS2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCS2-Q,07498390315,2 98-11901 Base Product Number: SCS2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285127-SCS2-Q - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285127-SCS2-Q
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285127-SCS2-Q
Win Source Part Number: 1285127-SCS2-Q Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCS2-Q,07498390315,2 98-11901 Base Product Number: SCS2

Win Source Part Number: 1285127-SCS2-Q
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Brown
Termination: Crimp
Package: Bulk
Wire Gauge: 2 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCS2-Q,07498390315,298-11901
Base Product Number: SCS2

Buy Now Datasheet
Wire Splice Connectors - 298-11901-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11901-ND
Wire Splice Connectors 298-11901-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown

Buy Now Datasheet
PNDT Compression Lugs - SCS2-Q - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
SCS2-Q
PNDT Compression Lugs SCS2-Q
Pan-Lug SCS2-Q Comp. Splice, Tin Plt Co

Pan-Lug SCS2-Q Comp. Splice, Tin Plt Co

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SCS2-Q
Terminals SCS2-Q
Terminals COPPER SPLICE SHORT BRL #2 AWG

Terminals COPPER SPLICE SHORT BRL #2 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285127-SCS2-Q 298-11901-ND SCS2-Q SCS2-Q
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors PNDT Compression Lugs Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details