Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCMSX35-L

Description
Win Source Part Number: 1285100-SCMSX35-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 35mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348244 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285100-SCMSX35-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 35mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348244 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285100-SCMSX35-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285100-SCMSX35-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285100-SCMSX35-L
Win Source Part Number: 1285100-SCMSX35-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 35mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348244 Product Status: Obsolete

Win Source Part Number: 1285100-SCMSX35-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 35mm2
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498348244
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285100-SCMSX35-L
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details