Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCMS630-6

Description
Win Source Part Number: 1285092-SCMS630-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 630mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS630-6,0749 8377534 Base Product Number: SCMS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285092-SCMS630-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 630mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS630-6,0749 8377534 Base Product Number: SCMS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285092-SCMS630-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285092-SCMS630-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285092-SCMS630-6
Win Source Part Number: 1285092-SCMS630-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 630mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS630-6,0749 8377534 Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285092-SCMS630-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 630mm²
Standard Package: 6
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCMS630-6,07498377534
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet
Wire Splice Connectors - SCMS630-6-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SCMS630-6-ND
Wire Splice Connectors SCMS630-6-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 630mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 630mm²

Buy Now Datasheet
Copper Compression Metric Butt Splice, 6 Panduit - 03M9997 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Butt Splice, 6 Panduit
03M9997
Copper Compression Metric Butt Splice, 6 Panduit 03M9997
Copper Compression Metric Butt Splice, 6

Copper Compression Metric Butt Splice, 6

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SCMS630-6
Terminals SCMS630-6
Terminals Copper Comp Metric Butt Splice, 6

Terminals Copper Comp Metric Butt Splice, 6

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285092-SCMS630-6 SCMS630-6-ND 03M9997 SCMS630-6
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Copper Compression Metric Butt Splice, 6 Panduit Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details