Panduit Corp. Wire Splice Connectors SCL4-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2-4 AWG Gray
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2-4 AWG Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-1400-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-1400-ND
Wire Splice Connectors 298-1400-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2-4 AWG Gray

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2-4 AWG Gray

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285084-SCL4-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285084-SCL4-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285084-SCL4-L
Win Source Part Number: 1285084-SCL4-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Gray Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 2-4 AWG Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-1400,SCL4L Base Product Number: SCL4

Win Source Part Number: 1285084-SCL4-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Gray
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 2-4 AWG
Standard Package: 50
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-1400,SCL4L
Base Product Number: SCL4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-1400-ND 1285084-SCL4-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 2 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1327G22-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details