Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCL1-E

Description
Win Source Part Number: 1285089-SCL1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390446,SCL1-E,2 98-15828 Base Product Number: SCL1
Request a Quote Datasheet
Description
Win Source Part Number: 1285089-SCL1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390446,SCL1-E,2 98-15828 Base Product Number: SCL1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285089-SCL1-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285089-SCL1-E
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285089-SCL1-E
Win Source Part Number: 1285089-SCL1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1-6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390446,SCL1-E,2 98-15828 Base Product Number: SCL1

Win Source Part Number: 1285089-SCL1-E
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Green
Termination: Crimp
Package: Bulk
Wire Gauge: 1-6 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390446,SCL1-E,298-15828
Base Product Number: SCL1

Buy Now Datasheet
Wire Splice Connectors - 298-15828-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15828-ND
Wire Splice Connectors 298-15828-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1-6 AWG Green

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1-6 AWG Green

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL1-E
Terminals SCL1-E
Terminals Copp COMPR Butt Splice, Long Bar

Terminals Copp COMPR Butt Splice, Long Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285089-SCL1-E 298-15828-ND SCL1-E
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data