Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCH1000-3

Description
Win Source Part Number: 1285062-SCH1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390391 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285062-SCH1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390391 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285062-SCH1000-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285062-SCH1000-3
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285062-SCH1000-3
Win Source Part Number: 1285062-SCH1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390391 Product Status: Obsolete

Win Source Part Number: 1285062-SCH1000-3
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: White
Termination: Crimp
Package: Bulk
Wire Gauge: 1000MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390391
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCH1000-3
Terminals SCH1000-3
Terminals Copp COMPR Splice with Corona Re

Terminals Copp COMPR Splice with Corona Re

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285062-SCH1000-3 SCH1000-3
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers