Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC3-C

Description
Win Source Part Number: 1309057-SBC3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.160" (29.46mm) Material: Copper Width: 0.580" (14.73mm) Type Attributes: Split Bolt Opening Size: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC3-C,07498362722,2 98-15816 Base Product Number: SBC3
Request a Quote Datasheet
Description
Win Source Part Number: 1309057-SBC3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.160" (29.46mm) Material: Copper Width: 0.580" (14.73mm) Type Attributes: Split Bolt Opening Size: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC3-C,07498362722,2 98-15816 Base Product Number: SBC3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309057-SBC3-C
Cables, Wires - Management - Cable Supports and Fasteners 1309057-SBC3-C
Win Source Part Number: 1309057-SBC3-C Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.160" (29.46mm) Material: Copper Width: 0.580" (14.73mm) Type Attributes: Split Bolt Opening Size: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC3-C,07498362722,2 98-15816 Base Product Number: SBC3

Win Source Part Number: 1309057-SBC3-C
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 1.160" (29.46mm)
Material: Copper
Width: 0.580" (14.73mm)
Type Attributes: Split Bolt
Opening Size: 0.270" (6.86mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: SBC3-C,07498362722,298-15816
Base Product Number: SBC3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309057-SBC3-C
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details