Panduit Corp. Lug, Split Bolt, Mechanical, 4Awg; Product Range Panduit SBC3-C

Description
LUG, SPLIT BOLT, MECHANICAL, 4AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
LUG, SPLIT BOLT, MECHANICAL, 4AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug, Split Bolt, Mechanical, 4Awg; Product Range Panduit - 45AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Lug, Split Bolt, Mechanical, 4Awg; Product Range Panduit
45AC6173
Lug, Split Bolt, Mechanical, 4Awg; Product Range Panduit 45AC6173
LUG, SPLIT BOLT, MECHANICAL, 4AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

LUG, SPLIT BOLT, MECHANICAL, 4AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SBC3-C
Terminals SBC3-C
Terminals Split Bolt, Copp, #8 STR - #4 STR AWG

Terminals Split Bolt, Copp, #8 STR - #4 STR AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 45AC6173 SBC3-C
Product Name Lug, Split Bolt, Mechanical, 4Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details