Panduit Corp. Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit SBC2-C

Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit - 52AH1013 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit
52AH1013
Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit 52AH1013
MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

MECHANICAL CONNECTOR, SPLIT BOLT, 2AWG; Product Range:Pan-Lug SBC Series; Termination:-; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SBC2-C
Terminals SBC2-C
Terminals Split Bolt, Copp, #6 STR - #2 STR AWG

Terminals Split Bolt, Copp, #6 STR - #2 STR AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 52AH1013 SBC2-C
Product Name Mechanical Connector, Split Bolt, 2Awg; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details