Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBC2/0-Q

Description
Win Source Part Number: 1309054-SBC2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.720" (43.69mm) Material: Copper Width: 0.790" (20.07mm) Type Attributes: Split Bolt Opening Size: 0.420" (10.67mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC2/0-Q,298-15811,0 7498362726 Base Product Number: SBC2
Request a Quote Datasheet
Description
Win Source Part Number: 1309054-SBC2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.720" (43.69mm) Material: Copper Width: 0.790" (20.07mm) Type Attributes: Split Bolt Opening Size: 0.420" (10.67mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC2/0-Q,298-15811,0 7498362726 Base Product Number: SBC2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309054-SBC2/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309054-SBC2/0-Q
Win Source Part Number: 1309054-SBC2/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBC Type: Clamp, Grounding Color: Copper Features: Corrosion Resistant Package: Bulk Standard Package: 1 Height: 1.720" (43.69mm) Material: Copper Width: 0.790" (20.07mm) Type Attributes: Split Bolt Opening Size: 0.420" (10.67mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Panduit Corp Other Names: SBC2/0-Q,298-15811,0 7498362726 Base Product Number: SBC2

Win Source Part Number: 1309054-SBC2/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBC
Type: Clamp, Grounding
Color: Copper
Features: Corrosion Resistant
Package: Bulk
Standard Package: 1
Height: 1.720" (43.69mm)
Material: Copper
Width: 0.790" (20.07mm)
Type Attributes: Split Bolt
Opening Size: 0.420" (10.67mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Panduit Corp
Other Names: SBC2/0-Q,298-15811,07498362726
Base Product Number: SBC2

Buy Now Datasheet
Cable Assembly - 490-SBC2/0-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-SBC2/0-Q
Cable Assembly 490-SBC2/0-Q
CBL CLAMP GROUNDING COPPER Product overview: SBC2/0-Q from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SBC2/0-Q can be used for catalog matching and distributor lookup.

CBL CLAMP GROUNDING COPPER Product overview: SBC2/0-Q from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-SBC2/0-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1309054-SBC2/0-Q 490-SBC2/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers