Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners SBA4/0-Q

Description
Win Source Part Number: 1309064-SBA4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/16-12 UN Thread Package: Bulk Standard Package: 1 Height: 2.540" (64.52mm) Material: Aluminum, Tin Plated Width: 1.130" (28.70mm) Type Attributes: Split Bolt Opening Size: 0.544" (13.82mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390308,298-1580 7,SBA4/0-Q Base Product Number: SBA4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1309064-SBA4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/16-12 UN Thread Package: Bulk Standard Package: 1 Height: 2.540" (64.52mm) Material: Aluminum, Tin Plated Width: 1.130" (28.70mm) Type Attributes: Split Bolt Opening Size: 0.544" (13.82mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390308,298-1580 7,SBA4/0-Q Base Product Number: SBA4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309064-SBA4/0-Q
Cables, Wires - Management - Cable Supports and Fasteners 1309064-SBA4/0-Q
Win Source Part Number: 1309064-SBA4/0-Q Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Pan-Lug™ SBA Type: Clamp, Grounding Color: Silver Features: 1 3/16-12 UN Thread Package: Bulk Standard Package: 1 Height: 2.540" (64.52mm) Material: Aluminum, Tin Plated Width: 1.130" (28.70mm) Type Attributes: Split Bolt Opening Size: 0.544" (13.82mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7616.99.5190 Mfr: Panduit Corp Other Names: 07498390308,298-1580 7,SBA4/0-Q Base Product Number: SBA4 Product Status: Obsolete

Win Source Part Number: 1309064-SBA4/0-Q
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Lug™ SBA
Type: Clamp, Grounding
Color: Silver
Features: 1 3/16-12 UN Thread
Package: Bulk
Standard Package: 1
Height: 2.540" (64.52mm)
Material: Aluminum, Tin Plated
Width: 1.130" (28.70mm)
Type Attributes: Split Bolt
Opening Size: 0.544" (13.82mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7616.99.5190
Mfr: Panduit Corp
Other Names: 07498390308,298-15807,SBA4/0-Q
Base Product Number: SBA4
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309064-SBA4/0-Q
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details