Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories S8VBPNE

Description
Win Source Part Number: 1314241-S8VBPNE Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Air Dam Kit For Use With/Related Products: Net-Access™ Server Cabinet Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 61305636266,298-1742 9 Base Product Number: S8VBPN
Request a Quote Datasheet
Description
Win Source Part Number: 1314241-S8VBPNE Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Air Dam Kit For Use With/Related Products: Net-Access™ Server Cabinet Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 61305636266,298-1742 9 Base Product Number: S8VBPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - S8VBPNE - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
S8VBPNE
Boxes, Enclosures, Racks - Rack Accessories S8VBPNE
Win Source Part Number: 1314241-S8VBPNE Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Air Dam Kit For Use With/Related Products: Net-Access™ Server Cabinet Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 61305636266,298-1742 9 Base Product Number: S8VBPN

Win Source Part Number: 1314241-S8VBPNE
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: Net-Access™
Package: Bulk
Accessory Type: Air Dam Kit
For Use With/Related Products: Net-Access™ Server Cabinet
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 61305636266,298-17429
Base Product Number: S8VBPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S8VBPNE
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details
TK Series Enclosures - 106-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers