Panduit Corp. Terminals - Ring Connectors S8-56R-T

Description
CONN RING FLAT 8AWG #5/16 CRIMP
Request a Quote
Description
CONN RING FLAT 8AWG #5/16 CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a non-insulated tubular ring terminal designed for reliable electrical connections. It features a seamless tubular barrel that ensures a high-quality crimp, and a round double thick tongue suitable for power applications. The barrel is internally beveled for easy wire insertion, and an inspection window allows for visual confirmation of proper wire placement. This terminal is rated for a maximum operating temperature of 302°F (150°C) and is UL and CSA certified for use up to 2000 V per UL 486A ,Äì 486B. The specific part number 298-11896-ND accommodates 8 AWG wire with a #5/16 stud hole size. Recommended crimping tools include models CT-1700, CT-720, CT-930, and others.

Datasheet Summary
Powered by GS/AI

The product is a non-insulated tubular ring terminal designed for reliable electrical connections. It features a seamless tubular barrel that ensures a high-quality crimp, and a round double thick tongue suitable for power applications. The barrel is internally beveled for easy wire insertion, and an inspection window allows for visual confirmation of proper wire placement. This terminal is rated for a maximum operating temperature of 302°F (150°C) and is UL and CSA certified for use up to 2000 V per UL 486A ,Äì 486B. The specific part number 298-11896-ND accommodates 8 AWG wire with a #5/16 stud hole size. Recommended crimping tools include models CT-1700, CT-720, CT-930, and others.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-11896-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-11896-ND
Terminals - Ring Connectors 298-11896-ND
CONN RING FLAT 8AWG #5/16 CRIMP

CONN RING FLAT 8AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
S8-56R-T
Terminals S8-56R-T
Terminals #8 5/16 RING TERM

Terminals #8 5/16 RING TERM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-11896-ND S8-56R-T
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Flat Sided
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details