The Terminal, Ring Tongue, M6, 6AWG is a non-insulated tubular ring terminal designed for reliable electrical connections. It accommodates a wire size of 6 AWG and features a stud hole size of M6 (1/4"). The terminal is constructed with a seamless tubular barrel that ensures a high-quality crimp, and it includes an inspection window for verifying proper wire insertion. It is rated for a maximum operating temperature of 302°F (150°C) and is compliant with UL and CSA standards for voltages up to 2000 V. This product is suitable for applications requiring robust and dependable connections in electrical systems.
Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp, Funnel Opening
Win Source Part Number: 1285181-S6-14R-E
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.080" (2.03mm)
Width - Outer Edges: 0.480" (12.19mm)
Length - Overall: 1.300" (33.02mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S6-14R-E,298-11885
Base Product Number: S6-14
Product Status: Obsolete
TERMINAL, RING TONGUE, M6, 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:S-R Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11885-ND | 1285181-S6-14R-E | 13AC4786 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, M6, 6Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |