Win Source Part Number: 1285144-S3/0-76R-C
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 3/0 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 2.300" (58.42mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1285144-S3/0-76R-C |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors |
| Termination | Crimp, Funnel Opening |